The PIC18C452T-I/L is a high-performance 8-bit microcontroller from Quarktwin Technology Ltd. It features a RISC CPU architecture optimized for C compiler compatibility, with a maximum operating speed of 10 MIPS at a 40 MHz clock frequency. The device includes 32 KB of on-chip program memory and 1.5 KB of RAM, supporting linear addressing for both program and data memory. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) that offers fast sampling rates and can perform conversions during sleep mode. It also includes multiple timers (Timer0, Timer1, Timer2, and Timer3) for various timing applications, as well as two Capture/Compare/PWM (CCP) modules for advanced control functionalities. Communication capabilities are enhanced with a Master Synchronous Serial Port (MSSP) supporting both SPI and I²C protocols, along with an addressable USART module. The PIC18C452T-I/L supports a wide operating voltage range of 2.5V to 5.5V and is designed for low power consumption, making it suitable for battery-operated devices. It also features built-in code protection, power-on reset, and a watchdog timer for reliable operation. The device is available in multiple package types, including 44-PLCC, and is pin-compatible with certain PIC16C7X devices, facilitating easy integration into existing designs.
IC MCU 8BIT 32KB OTP 44PLCC Product overview: PIC18C452T-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C452T-I/L can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 18C
Package: Tape & Reel (TR)
Product Status: Obsolete
Core Processor: PIC
Core Size: 8-Bit
Speed: 40MHz
Connectivity: I²C, SPI, UART/USART
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB OTP 44PLCC
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB OTP 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18C452T-I/L | PIC18C452T-I/L-ND | PIC18C452T-I/L | PIC18C452T-I/L | PIC18C452T-I/L | PIC18C452T-I/L | |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | LCCC; Other; 44-LCC (J-Lead) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |