The PIC17LC42A-08/P is an 8-bit CMOS microcontroller featuring a 2K EPROM memory and 232 bytes of RAM. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, drawing less than 5 mA at 5V and 4 MHz, and typically 1 mA in standby mode. The device supports a maximum clock input of 33 MHz and has a 121 ns instruction cycle time. It includes multiple timers, such as an 8-bit timer/counter (TMR2) and a 16-bit timer/counter (TMR3), as well as a Universal Synchronous Asynchronous Receiver Transmitter (USART) for communication. The microcontroller also features a power-on reset, watchdog timer, and power-saving sleep mode. With 33 I/O pins and capabilities for direct LED drive, this microcontroller is suitable for a variety of applications requiring efficient processing and low power usage.
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) OTP 40-PDIP
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
IC MCU 8BIT 4KB OTP 40DIP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC42A-08/P | PIC17LC42A-08/P | PIC17LC42A-08/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 8 MHz | ||
| RAM | 0.2320 KB |