Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SO PIC18F13K22T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 844356-PIC18F13K22T- I/SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC Core Processor: PIC Speed: 64MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F13 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844356-PIC18F13K22T- I/SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC Core Processor: PIC Speed: 64MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F13 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SO - 844356-PIC18F13K22T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SO
844356-PIC18F13K22T-I/SO
Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SO 844356-PIC18F13K22T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 844356-PIC18F13K22T- I/SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC Core Processor: PIC Speed: 64MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F13 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 844356-PIC18F13K22T-I/SO
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC
Core Processor: PIC
Speed: 64MHz
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F13
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F13K22T-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F13K22T-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K22T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22T-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SOIC Product overview: PIC18F13K22T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K22T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC18F13K22T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC18F13K22T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC18F13K22T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F13K22T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F13K22T-I/SO
Embedded - Microcontrollers PIC18F13K22T-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F13K22T-I/SO
8-bit Microcontrollers - MCU PIC18F13K22T-I/SO
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM

Buy Now Datasheet
Microcontrollers - PIC18F13K22T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F13K22T-I/SO
Microcontrollers PIC18F13K22T-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F13K22T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F13K22T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F13K22T-I/SO
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site
Microcontrollers - PIC18F13K22T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F13K22T-I/SO
Microcontrollers PIC18F13K22T-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844356-PIC18F13K22T-I/SO 685-PIC18F13K22T-I/SO 150-PIC18F13K22T-I/SODKR-ND PIC18F13K22T-I/SO PIC18F13K22T-I/SO PIC18F13K22T-I/SO PIC18F13K22T-I/SO PIC18F13K22T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F13K22T-I/SO 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 256 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers