PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 20-SSOP
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 20SSOP
8-bit Microcontrollers - MCU 4KB Flash 256 RAM
IC MCU 8BIT 4KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 20-SSOP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1230-E/SS-ND | 88K5936 | PIC18F1230-E/SS | PIC18F1230-E/SS | PIC18F1230-E/SS | PIC18F1230-E/SS |
| Product Name | Microcontrollers | Microcontroller Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 4 KB |