Microchip Technology, Inc. Newer Device Available PIC18F24Q10 PIC18F13K22

Description
Introducing the nanoWatt XLP PIC18F1XK22 Flash microcontroller: not too big, not too small… just right! This new family of devices offer all of the advantages of the well recognized PIC18F High Performance MCUs; 8-bit, C compiler optimized architecture and an industry leading peripheral set now available in a low pin-count option. These new 20-pin products include a 16 MHz precision Internal Oscillator which can be used with the standard 4X PLL to produce 16 MIPS of performance (64 MHz @ 3V). Standard analog peripherals include 12 channels of 10-bit A/D, Dual Rail-Rail Comparators with improved input/output multiplexing and an on-chip selectable Fixed Voltage Reference. Digital peripherals include an Enhanced Capture/Compare/PWM (ECCP+) module with PWM steering and a Master Synchronous Serial Port (MI2C,SPI) module with software controllable address masking. These devices also feature the SR Latch mode which supports capacitive sensing applications. In addition to these peripherals, the devices feature several microcontroller monitors that provide for reliable operation including BOR (Brown Out Reset) with software enable, POR (Power On Reset) and an Extended WDT. The addition of nanoWatt XLP technology make these devices ideally suited for battery powered applications or designs where power consumption is constrained. For product comparison, please consider: PIC18F24Q10 Additional Features Features C Compiler optimized architecture 256 bytes data EEPROM Linear program memory addressing to 16 Kbytes Linear data memory addressing to 512 bytes Extreme Low-Power Management PIC18LF1XK22 with nanoWatt XLP™ Technology Sleep mode: 50 nA, typical Watchdog Timer: 600 nA, typical Timer1 Oscillator: 800 nA @ 32 kHz, typical Flexible Oscillator Structure Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL No external components required Four crystal modes up to 64 MHz Fail-Safe Clock Monitor Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Peripheral Highlights 12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: 2 rail-to-rail Analog Comparators module with: Voltage Reference module with: Programmable on-chip voltage reference (CVREF) module (% of VDD) Selectable Fixed voltage reference (FVR) with multiple reference voltages 17 I/O pins and 1 input only pin: High current sink/source 25 mA/25 mA Three external interrupt pins Four Timer modules: 3 16-bit timers/counters with prescaler 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: Programmable dead time Auto-shutdown and Auto-restart Master Synchronous Serial Port (MSSP) module with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Enhanced Universal Synchronous Asynchronous Receiver Transmitter module (EUSART) Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect SR Latch (555 Timer) module with: Confi gurable inputs and outputs Supports mTouch™ capacitive sensing applications
Datasheet
Description
Introducing the nanoWatt XLP PIC18F1XK22 Flash microcontroller: not too big, not too small… just right! This new family of devices offer all of the advantages of the well recognized PIC18F High Performance MCUs; 8-bit, C compiler optimized architecture and an industry leading peripheral set now available in a low pin-count option. These new 20-pin products include a 16 MHz precision Internal Oscillator which can be used with the standard 4X PLL to produce 16 MIPS of performance (64 MHz @ 3V). Standard analog peripherals include 12 channels of 10-bit A/D, Dual Rail-Rail Comparators with improved input/output multiplexing and an on-chip selectable Fixed Voltage Reference. Digital peripherals include an Enhanced Capture/Compare/PWM (ECCP+) module with PWM steering and a Master Synchronous Serial Port (MI2C,SPI) module with software controllable address masking. These devices also feature the SR Latch mode which supports capacitive sensing applications. In addition to these peripherals, the devices feature several microcontroller monitors that provide for reliable operation including BOR (Brown Out Reset) with software enable, POR (Power On Reset) and an Extended WDT. The addition of nanoWatt XLP technology make these devices ideally suited for battery powered applications or designs where power consumption is constrained. For product comparison, please consider: PIC18F24Q10 Additional Features Features C Compiler optimized architecture 256 bytes data EEPROM Linear program memory addressing to 16 Kbytes Linear data memory addressing to 512 bytes Extreme Low-Power Management PIC18LF1XK22 with nanoWatt XLP™ Technology Sleep mode: 50 nA, typical Watchdog Timer: 600 nA, typical Timer1 Oscillator: 800 nA @ 32 kHz, typical Flexible Oscillator Structure Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL No external components required Four crystal modes up to 64 MHz Fail-Safe Clock Monitor Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Peripheral Highlights 12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: 2 rail-to-rail Analog Comparators module with: Voltage Reference module with: Programmable on-chip voltage reference (CVREF) module (% of VDD) Selectable Fixed voltage reference (FVR) with multiple reference voltages 17 I/O pins and 1 input only pin: High current sink/source 25 mA/25 mA Three external interrupt pins Four Timer modules: 3 16-bit timers/counters with prescaler 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: Programmable dead time Auto-shutdown and Auto-restart Master Synchronous Serial Port (MSSP) module with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Enhanced Universal Synchronous Asynchronous Receiver Transmitter module (EUSART) Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect SR Latch (555 Timer) module with: Confi gurable inputs and outputs Supports mTouch™ capacitive sensing applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC18F24Q10 - PIC18F13K22 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC18F24Q10
PIC18F13K22
Newer Device Available PIC18F24Q10 PIC18F13K22
Introducing the nanoWatt XLP PIC18F1XK22 Flash microcontroller: not too big, not too small… just right! This new family of devices offer all of the advantages of the well recognized PIC18F High Performance MCUs; 8-bit, C compiler optimized architecture and an industry leading peripheral set now available in a low pin-count option. These new 20-pin products include a 16 MHz precision Internal Oscillator which can be used with the standard 4X PLL to produce 16 MIPS of performance (64 MHz @ 3V). Standard analog peripherals include 12 channels of 10-bit A/D, Dual Rail-Rail Comparators with improved input/output multiplexing and an on-chip selectable Fixed Voltage Reference. Digital peripherals include an Enhanced Capture/Compare/PWM (ECCP+) module with PWM steering and a Master Synchronous Serial Port (MI2C,SPI) module with software controllable address masking. These devices also feature the SR Latch mode which supports capacitive sensing applications. In addition to these peripherals, the devices feature several microcontroller monitors that provide for reliable operation including BOR (Brown Out Reset) with software enable, POR (Power On Reset) and an Extended WDT. The addition of nanoWatt XLP technology make these devices ideally suited for battery powered applications or designs where power consumption is constrained. For product comparison, please consider: PIC18F24Q10 Additional Features Features C Compiler optimized architecture 256 bytes data EEPROM Linear program memory addressing to 16 Kbytes Linear data memory addressing to 512 bytes Extreme Low-Power Management PIC18LF1XK22 with nanoWatt XLP™ Technology Sleep mode: 50 nA, typical Watchdog Timer: 600 nA, typical Timer1 Oscillator: 800 nA @ 32 kHz, typical Flexible Oscillator Structure Precision 16 MHz internal oscillator block: Factory calibrated to ± 1% Software selectable frequencies range of 31 kHz to 16 MHz 64 MHz performance available using PLL No external components required Four crystal modes up to 64 MHz Fail-Safe Clock Monitor Allows for safe shutdown if peripheral clock stops Two-Speed Oscillator Start-up Special Microcontroller Features Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V) Self-reprogrammable under software control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) with on-chip oscillator and software enable In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Peripheral Highlights 12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: 2 rail-to-rail Analog Comparators module with: Voltage Reference module with: Programmable on-chip voltage reference (CVREF) module (% of VDD) Selectable Fixed voltage reference (FVR) with multiple reference voltages 17 I/O pins and 1 input only pin: High current sink/source 25 mA/25 mA Three external interrupt pins Four Timer modules: 3 16-bit timers/counters with prescaler 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: Programmable dead time Auto-shutdown and Auto-restart Master Synchronous Serial Port (MSSP) module with two modes of operation: 3-wire SPI (supports all 4 SPI modes) I2C™ Master and Slave modes (Slave mode with address masking) Enhanced Universal Synchronous Asynchronous Receiver Transmitter module (EUSART) Supports RS-232, RS-485 and LIN 2.0 Auto-Baud Detect SR Latch (555 Timer) module with: Confi gurable inputs and outputs Supports mTouch™ capacitive sensing applications

Introducing the nanoWatt XLP PIC18F1XK22 Flash microcontroller: not too big, not too small… just right! This new family of devices offer all of the advantages of the well recognized PIC18F High Performance MCUs; 8-bit, C compiler optimized architecture and an industry leading peripheral set now available in a low pin-count option. These new 20-pin products include a 16 MHz precision Internal Oscillator which can be used with the standard 4X PLL to produce 16 MIPS of performance (64 MHz @ 3V). Standard analog peripherals include 12 channels of 10-bit A/D, Dual Rail-Rail Comparators with improved input/output multiplexing and an on-chip selectable Fixed Voltage Reference. Digital peripherals include an Enhanced Capture/Compare/PWM (ECCP+) module with PWM steering and a Master Synchronous Serial Port (MI2C,SPI) module with software controllable address masking. These devices also feature the SR Latch mode which supports capacitive sensing applications. In addition to these peripherals, the devices feature several microcontroller monitors that provide for reliable operation including BOR (Brown Out Reset) with software enable, POR (Power On Reset) and an Extended WDT. The addition of nanoWatt XLP technology make these devices ideally suited for battery powered applications or designs where power consumption is constrained.

For product comparison, please consider: PIC18F24Q10

Additional Features

    Features
    • C Compiler optimized architecture
    • 256 bytes data EEPROM
    • Linear program memory addressing to 16 Kbytes
    • Linear data memory addressing to 512 bytes
    Extreme Low-Power Management PIC18LF1XK22 with nanoWatt XLP™ Technology
    • Sleep mode: 50 nA, typical
    • Watchdog Timer: 600 nA, typical
    • Timer1 Oscillator: 800 nA @ 32 kHz, typical
    Flexible Oscillator Structure
    • Precision 16 MHz internal oscillator block:
      • Factory calibrated to ± 1%
      • Software selectable frequencies range of 31 kHz to 16 MHz
      • 64 MHz performance available using PLL
      • No external components required
    • Four crystal modes up to 64 MHz
    • Fail-Safe Clock Monitor
    • Allows for safe shutdown if peripheral clock stops
    • Two-Speed Oscillator Start-up
    Special Microcontroller Features
    • Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V)
    • Self-reprogrammable under software control
    • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
    • Programmable Brown-out Reset (BOR)
    • Extended Watchdog Timer (WDT) with on-chip oscillator and software enable
    • In-Circuit Serial Programming™ (ICSP™) via two pins
    • In-Circuit Debug via two pins
    Peripheral Highlights
    • 12 Ch. 10-bit Analog-to-Digital (A/D) Converter module:
    • 2 rail-to-rail Analog Comparators module with:
    • Voltage Reference module with:
      • Programmable on-chip voltage reference (CVREF) module (% of VDD)
      • Selectable Fixed voltage reference (FVR) with multiple reference voltages
    • 17 I/O pins and 1 input only pin:
      • High current sink/source 25 mA/25 mA
      • Three external interrupt pins
    • Four Timer modules:
      • 3 16-bit timers/counters with prescaler
      • 1 8-bit timer/counter with 8-bit period register, prescaler and postscaler
    • Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering:
      • Programmable dead time
      • Auto-shutdown and Auto-restart
    • Master Synchronous Serial Port (MSSP) module with two modes of operation:
      • 3-wire SPI (supports all 4 SPI modes)
      • I2C™ Master and Slave modes (Slave mode with address masking)
    • Enhanced Universal Synchronous Asynchronous Receiver Transmitter module (EUSART)
      • Supports RS-232, RS-485 and LIN 2.0
      • Auto-Baud Detect
    • SR Latch (555 Timer) module with:
      • Confi gurable inputs and outputs
      • Supports mTouch™ capacitive sensing applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F13K22
Product Name Newer Device Available PIC18F24Q10
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8909002528 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details