The PIC18F15Q40-E/SS is an 8-bit microcontroller from the PIC18-Q40 family, featuring a 32 KB program flash memory and 2 KB of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports an industrial temperature range of -40°C to 85°C. The device includes a 12-bit ADC with computation capabilities, dual 8-bit DACs, and a 16-bit PWM module with dual independent outputs. It is equipped with a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and supports various communication protocols including UART, SPI, and I²C. The microcontroller also features a low-power design with multiple power-saving modes, including sleep and idle modes, achieving a typical current consumption of less than 1 µA in sleep mode. Additional functionalities include a configurable power-up timer, brown-out reset, and a windowed watchdog timer. The device is designed for real-time control applications and is suitable for projects requiring efficient power management and advanced peripheral integration.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 8BIT 32KB FLASH 20SSOP
IC MCU 8BIT 32KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F15Q40-E/SS-ND | PIC18F15Q40-E/SS | PIC18F15Q40-E/SS | PIC18F15Q40-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |