PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 16KB OTP 68PLCC
IC MCU 8BIT 16KB OTP 68PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C752T-33I/L-ND | PIC17C752T-33I/L | PIC17C752T-33I/L | PIC17C752T-33I/L |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | |
| ROM | 16 KB |