Manufacturer: Microchip Technology
Win Source Part Number: 889632-PIC18F1320-E/
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP
Core Processor: PIC
Speed: 25MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F1320
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F1320-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SSOP-20; Product Range:PIC18 Family PIC18F13xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889632-PIC18F1320-E/SS | 685-PIC18F1320-E/SS | PIC18F1320-E/SS-ND | PIC18F1320-E/SS | PIC18F1320-E/SS | 536-PIC18F1320-E/SS | 92C5007 | PIC18F1320-E/SS | PIC18F1320-E/SS | PIC18F1320-E/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F1320-E/SS | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | IC MCU 8BIT 8KB FLASH 20SSOP | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ssop-20; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 40 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 256 KB | 0.2560 KB | 8 KB | |||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | Flash; FLASH |