Win Source Part Number: 1340400-PIC18F15Q41-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 38
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F15
IC MCU 8BIT 32KB FLASH 20SOIC Product overview: PIC18F15Q41-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F15Q41-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1340400-PIC18F15Q41-I/SO | 685-PIC18F15Q41-I/SO | 150-PIC18F15Q41-I/SO-ND | PIC18F15Q41-I/SO | PIC18F15Q41-I/SO | PIC18F15Q41-I/SO | PIC18F15Q41-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 512 KB | 0.5120 KB | 32 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |