The PIC18F05Q41-I/SL is an 8-bit microcontroller from the PIC18-Q41 family, featuring 32 KB of program flash memory and 2 KB of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The microcontroller includes a 12-bit ADC, two 8-bit DACs, and a 16-bit PWM module with dual outputs. It also features a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and multiple communication interfaces including UART, SPI, and I²C. The device is designed for low power consumption, with sleep currents under 1µA and typical operating currents of 48µA at 32 kHz. Additionally, it offers advanced features such as a configurable power-up timer, brown-out reset, and a windowed watchdog timer. The PIC18F05Q41-I/SL is suitable for applications requiring efficient real-time control and sensor interfacing.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
IC MCU 8BIT 32KB FLASH 14SOIC
IC MCU 8BIT 32KB FLASH 14SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F05Q41-I/SL-ND | PIC18F05Q41-I/SL | PIC18F05Q41-I/SL | PIC18F05Q41-I/SL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 11x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |