Manufacturer: Microchip Technology
Win Source Part Number: 889621-PIC17C762-33/
Series: PIC® 17C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
Core Processor: PIC
Speed: 33MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: PIC17C762
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 16KB OTP 80TQFP Product overview: PIC17C762-33/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C762-33/PT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB OTP 80TQFP
8-bit Microcontrollers - MCU 16KB 678 RAM 66 I/O
IC MCU 8BIT 16KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889621-PIC17C762-33/PT | PIC17C762-33/PT-ND | 685-PIC17C762-33/PT | PIC17C762-33/PT | PIC17C762-33/PT | PIC17C762-33/PT | PIC17C762-33/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC17C762-33/PT | Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 16 KB | 0.6780 KB | 0.6780 KB | 678 KB | 0.6780 KB | ||
| ROM Type | OTP; OTP | OTP | OTP; OTP | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |