Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17LC44-08/L PIC17LC44-08/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 210104-PIC17LC44-08/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210104-PIC17LC44-08/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17LC44-08/L - 210104-PIC17LC44-08/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17LC44-08/L
210104-PIC17LC44-08/L
Embedded - Embedded - Microcontrollers - PIC17LC44-08/L 210104-PIC17LC44-08/L
Manufacturer: Microchip Technology Win Source Part Number: 210104-PIC17LC44-08/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.5 V to 6 V Part Core Size: 8-Bit Data RAM Size: 454 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210104-PIC17LC44-08/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 454 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC17LC44-08/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17LC44-08/L-ND
Microcontrollers PIC17LC44-08/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17LC44-08/L
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17LC44-08/L
IC MCU 8BIT 16KB OTP 44PLCC Product overview: PIC17LC44-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC44-08/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44PLCC Product overview: PIC17LC44-08/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC44-08/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17LC44-08/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17LC44-08/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC44-08/L
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site
Microcontrollers - PIC17LC44-08/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC44-08/L
Microcontrollers PIC17LC44-08/L
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC44-08/L
8-bit Microcontrollers - MCU PIC17LC44-08/L
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC17LC44-08/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17LC44-08/L
Embedded - Microcontrollers PIC17LC44-08/L
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210104-PIC17LC44-08/L PIC17LC44-08/L-ND 685-PIC17LC44-08/L PIC17LC44-08/L PIC17LC44-08/L PIC17LC44-08/L PIC17LC44-08/L
Product Name Embedded - Embedded - Microcontrollers - PIC17LC44-08/L Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.4540 KB 0.4540 KB 454 KB 0.4540 KB
ROM Type OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details