Manufacturer: Microchip Technology
Win Source Part Number: 061876-PIC18C658-I/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 52
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC18C658-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C658-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 32KB OTP 68PLCC
IC, 8BIT MCU, PIC18C, 40MHZ, LCC-68; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:68Pins; MCU Case Style:LCC; No. of I/O s:52I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes
8-bit Microcontrollers - MCU 32KB 1536 RAM 52I/O
IC MCU 8BIT 32KB OTP 68PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061876-PIC18C658-I/L | PIC18C658-I/L-ND | 685-PIC18C658-I/L | PIC18C658-I/L | PIC18C658-I/L | 25C0186 | PIC18C658-I/L | PIC18C658-I/L |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18C658-I/L | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Ic, 8Bit Mcu, Pic18C, 40Mhz, Lcc-68; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | |||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | OTP; OTP |