Microchip Technology, Inc. Microcontrollers PIC17LC756A-08I/PT

Description
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17LC756A-08IPT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17LC756A-08IPT-ND
Microcontrollers PIC17LC756A-08IPT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085063-PIC17LC756A-08I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085063-PIC17LC756A-08I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085063-PIC17LC756A-08I/PT
Win Source Part Number: 1085063-PIC17LC756A- 08I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 17C Core Processor: PIC Speed: 8MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): PIC17C756A-16I/PT; PIC17C756A-16/PT; PIC17LC766-08I/PTPIC 17LC756A-08I/PT.; PIC17LC756A08I/PT; PIC17LC756A08IPT; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC17LC756A-08IPT,PI C17LC756A-08IPT-NDR Base Product Number: PIC17LC756

Win Source Part Number: 1085063-PIC17LC756A-08I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 17C
Core Processor: PIC
Speed: 8MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC17C756A-16I/PT; PIC17C756A-16/PT; PIC17LC766-08I/PTPIC17LC756A-08I/PT.; PIC17LC756A08I/PT; PIC17LC756A08IPT;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC17LC756A-08IPT,PIC17LC756A-08IPT-NDR
Base Product Number: PIC17LC756

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17LC756A-08I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17LC756A-08I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17LC756A-08I/PT
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17LC756A-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08I/ PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17LC756A-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC756A-08I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - PIC17LC756A-08I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17LC756A-08I/PT
Embedded - Microcontrollers PIC17LC756A-08I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17LC756A-08I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17LC756A-08I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC756A-08I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC756A-08I/PT
8-bit Microcontrollers - MCU PIC17LC756A-08I/PT
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet
Microcontrollers - PIC17LC756A-08I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC756A-08I/PT
Microcontrollers PIC17LC756A-08I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17LC756A-08IPT-ND 1085063-PIC17LC756A-08I/PT 685-PIC17LC756A-08I/PT PIC17LC756A-08I/PT PIC17LC756A-08I/PT PIC17LC756A-08I/PT PIC17LC756A-08I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 12x10b
RAM 0.9020 KB 32 KB 0.9020 KB 902 KB 0.9020 KB
ROM 32 KB 0.9020 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details