Microchip Technology, Inc. Microcontrollers PIC18F1320-I/SO

Description
Microcontroller,PIC1 8F1320-I/SO 40MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 8F1320-I/SO 40MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671971
Microcontrollers 4671971
Microcontroller,PIC1 8F1320-I/SO 40MHz

Microcontroller,PIC18F1320-I/SO 40MHz

Supplier's Site
Microcontrollers - 4671971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671971P
Microcontrollers 4671971P
Microcontroller,PIC1 8F1320-I/SO 40MHz

Microcontroller,PIC18F1320-I/SO 40MHz

Supplier's Site
Microcontrollers - 1654760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654760
Microcontrollers 1654760
Microcontroller,PIC1 8F1320-I/SO 40MHz

Microcontroller,PIC18F1320-I/SO 40MHz

Supplier's Site
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F1320-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1320-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1320-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1320-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F1320-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320-I/SO-ND
Microcontrollers PIC18F1320-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F1320-I/SO - 088342-PIC18F1320-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1320-I/SO
088342-PIC18F1320-I/SO
Embedded - Embedded - Microcontrollers - PIC18F1320-I/SO 088342-PIC18F1320-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 088342-PIC18F1320-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088342-PIC18F1320-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F1320-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1320-I/SO
Microcontrollers PIC18F1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP - 70045658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP
70045658
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP 70045658
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1320-I/SO
8-bit Microcontrollers - MCU PIC18F1320-I/SO
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1320-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1320-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC18F1320-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1320-I/SO
Microcontrollers PIC18F1320-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F1320-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1320-I/SO
Embedded - Microcontrollers PIC18F1320-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671971 4671971P 685-PIC18F1320-I/SO PIC18F1320-I/SO-ND 088342-PIC18F1320-I/SO PIC18F1320-I/SO 70045658 PIC18F1320-I/SO PIC18F1320-I/SO PIC18F1320-I/SO PIC18F1320-I/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F1320-I/SO Microcontrollers Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 8 KB 0.2560 KB 8 KB 256 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295", 7.50mm Width) SOIC Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18 18
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 20 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers