Microchip Technology, Inc. Microcontrollers PIC18C442-I/P

Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18C442-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18C442-I/P-ND
Microcontrollers PIC18C442-I/P-ND
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18C442-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18C442-I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18C442-I/P
IC MCU 8BIT 16KB OTP 40DIP Product overview: PIC18C442-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C442-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 40DIP Product overview: PIC18C442-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C442-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18C442-I/P - 1088719-PIC18C442-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18C442-I/P
1088719-PIC18C442-I/P
Embedded - Embedded - Microcontrollers - PIC18C442-I/P 1088719-PIC18C442-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1088719-PIC18C442-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088719-PIC18C442-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18C442-I/P
8-bit Microcontrollers - MCU PIC18C442-I/P
8-bit Microcontrollers - MCU 16KB 512 RAM 34I/O

8-bit Microcontrollers - MCU 16KB 512 RAM 34I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18C442-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18C442-I/P
Embedded - Microcontrollers PIC18C442-I/P
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18C442-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18C442-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18C442-I/P
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site
Microcontrollers - PIC18C442-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18C442-I/P
Microcontrollers PIC18C442-I/P
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) OTP 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 23C6104 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
23C6104
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 23C6104
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18C442-I/P-ND 685-PIC18C442-I/P 1088719-PIC18C442-I/P PIC18C442-I/P PIC18C442-I/P PIC18C442-I/P PIC18C442-I/P 23C6104
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18C442-I/P 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 0.5120 KB 16 KB 512 KB 0.5120 KB 0.5120 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers