Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SO PIC18F14K22T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 758270-PIC18F14K22T- I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F14K22 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: PIC18F14K22 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 17 Date RAM Size: 512 x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 758270-PIC18F14K22T- I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F14K22 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: PIC18F14K22 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 17 Date RAM Size: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SO - 758270-PIC18F14K22T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SO
758270-PIC18F14K22T-I/SO
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SO 758270-PIC18F14K22T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 758270-PIC18F14K22T- I/SO Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F14K22 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: PIC18F14K22 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 17 Date RAM Size: 512 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 758270-PIC18F14K22T-I/SO
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F14K22
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SXC; CY7C63001C-SXC; CY7C63001C-SXCT;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F14K22
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 17
Date RAM Size: 512 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K22T-I/SO
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K22T-I/SO
IC MCU 8BIT 16KB FLASH 20SOIC Product overview: PIC18F14K22T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22T-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SOIC Product overview: PIC18F14K22T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F14K22T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SODKR-ND
Microcontrollers PIC18F14K22T-I/SODKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F14K22T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SOCT-ND
Microcontrollers PIC18F14K22T-I/SOCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F14K22T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SOTR-ND
Microcontrollers PIC18F14K22T-I/SOTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K22T-I/SO
8-bit Microcontrollers - MCU PIC18F14K22T-I/SO
8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Soic-20; Product Range Microchip - 44AC2769 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Soic-20; Product Range Microchip
44AC2769
Mcu, 8Bit, Pic18, 64Mhz, Soic-20; Product Range Microchip 44AC2769
MCU, 8BIT, PIC18, 64MHZ, SOIC-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, SOIC-20; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of I/O s:18I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F14K22T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K22T-I/SO
Microcontrollers PIC18F14K22T-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F14K22T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K22T-I/SO
Embedded - Microcontrollers PIC18F14K22T-I/SO
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K22T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K22T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K22T-I/SO
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site
Microcontrollers - PIC18F14K22T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K22T-I/SO
Microcontrollers PIC18F14K22T-I/SO
IC MCU 8BIT 16KB FLASH 20SOIC

IC MCU 8BIT 16KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 758270-PIC18F14K22T-I/SO 685-PIC18F14K22T-I/SO PIC18F14K22T-I/SODKR-ND PIC18F14K22T-I/SO 44AC2769 PIC18F14K22T-I/SO PIC18F14K22T-I/SO PIC18F14K22T-I/SO PIC18F14K22T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SO 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic18, 64Mhz, Soic-20; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 256 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details