Manufacturer: Microchip Technology
Win Source Part Number: 889629-PIC18C658-I/P
Series: PIC® 18C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
Core Processor: PIC
Speed: 40MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18C658
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18C658I/PT, PIC18C658IPT, PIC18C658-I/PT-NDR
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC18C658-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C658-I/PT can be used for catalog matching and distributor lookup.
MCU 8-bit PIC18 PIC RISC 32KB EPROM 5V 64-Pin TQFP Tray
IC MCU 8BIT 32KB OTP 64TQFP
8-bit Microcontrollers - MCU 32KB 1536 RAM 52I/O
IC MCU 8BIT 32KB OTP 64TQFP
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889629-PIC18C658-I/PT | PIC18C658-I/PT-ND | 685-PIC18C658-I/PT | 536-PIC18C658-I/PT | PIC18C658-I/PT | PIC18C658-I/PT | PIC18C658-I/PT | PIC18C658-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18C658-I/PT | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | MCU 8-bit PIC18 PIC RISC 32KB EPROM 5V 64-Pin TQFP Tray | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM Type | OTP; OTP | OTP | EPROM; EPROM | EPROM | OTP; OTP | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5 volts | 5.5 volts |