PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 32KB FLASH 20VQFN
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 32KB FLASH 20VQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F15Q41-E/REB-ND | PIC18F15Q41-E/REB | PIC18F15Q41-E/REB | PIC18F15Q41-E/REB |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |