Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC17C766-33/L

Description
IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-33/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-33/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C766-33/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C766-33/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C766-33/L
IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-33/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-33/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-33/L can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC17C766-33/L - 210103-PIC17C766-33/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C766-33/L
210103-PIC17C766-33/L
Embedded - Embedded - Microcontrollers - PIC17C766-33/L 210103-PIC17C766-33/L
Manufacturer: Microchip Technology Win Source Part Number: 210103-PIC17C766-33/ L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 66 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Speed(Frequency): 33MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 902 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210103-PIC17C766-33/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 66
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 902 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC17C766-33/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C766-33/L-ND
Microcontrollers PIC17C766-33/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Microcontrollers - PIC17C766-33/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C766-33/L
Microcontrollers PIC17C766-33/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C766-33/L
8-bit Microcontrollers - MCU PIC17C766-33/L
8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C766-33/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C766-33/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C766-33/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site
Microcontrollers - PIC17C766-33/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C766-33/L
Microcontrollers PIC17C766-33/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C766-33/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C766-33/L
Embedded - Microcontrollers PIC17C766-33/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC17C766-33/L 210103-PIC17C766-33/L PIC17C766-33/L-ND PIC17C766-33/L PIC17C766-33/L PIC17C766-33/L PIC17C766-33/L PIC17C766-33/L
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17C766-33/L Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 0.9020 KB 32 KB 0.9020 KB 0.9020 KB 902 KB 0.9020 KB
ROM 0.9020 KB 32 KB
ROM Type EPROM; EPROM OTP; OTP OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8EMCBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers