The PIC17C762T-16E/PT is an 8-bit CMOS microcontroller featuring a 16 MHz clock speed and a program memory capacity of 8 K words (16 Kbits). It operates with a 121 ns instruction cycle and supports a variety of addressing modes, including direct, indirect, and relative addressing. The microcontroller includes a 10-bit multi-channel Analog-to-Digital Converter (ADC) and offers up to 66 I/O pins with individual direction control. Key peripheral features include four capture input pins, three PWM outputs, and multiple timer/counter options (TMR0, TMR1, TMR2, and TMR3). Communication capabilities are supported through two USARTs and a Synchronous Serial Port (SSP) with SPI,Ñ¢ and I²C,Ñ¢ modes. The device is designed with power-saving features, including a Sleep mode, and incorporates a Watchdog Timer (WDT) for reliable operation. The PIC17C762T-16E/PT operates within a voltage range of 3.0V to 5.5V and is suitable for both commercial and industrial temperature ranges. Its low power consumption characteristics make it a viable option for battery-operated applications.
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 16KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 16KB OTP 80TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C762T-16E/PT-ND | PIC17C762T-16E/PT | PIC17C762T-16E/PT | PIC17C762T-16E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.6780 KB | 0.6780 KB | 678 KB | |
| ROM | 16 KB |