Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17LC762-08I/PT PIC17LC762-08I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 210105-PIC17LC762-08 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 66 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 678 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210105-PIC17LC762-08 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 66 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 678 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17LC762-08I/PT - 210105-PIC17LC762-08I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17LC762-08I/PT
210105-PIC17LC762-08I/PT
Embedded - Embedded - Microcontrollers - PIC17LC762-08I/PT 210105-PIC17LC762-08I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210105-PIC17LC762-08 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 66 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Data Converters: A/D 16x10b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-TQFP (12x12) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 678 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210105-PIC17LC762-08I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 66
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Data Converters: A/D 16x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 678 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17LC762-08I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17LC762-08I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17LC762-08I/PT
IC MCU 8BIT 16KB OTP 80TQFP Product overview: PIC17LC762-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC762-08I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 80TQFP Product overview: PIC17LC762-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC762-08I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC762-08I/PT
8-bit Microcontrollers - MCU PIC17LC762-08I/PT
8-bit Microcontrollers - MCU 16KB 678 RAM 66 I/O

8-bit Microcontrollers - MCU 16KB 678 RAM 66 I/O

Buy Now Datasheet
Microcontrollers - PIC17LC762-08I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC762-08I/PT
Microcontrollers PIC17LC762-08I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 80-TQFP (12x12)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17LC762-08I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17LC762-08I/PT
Embedded - Microcontrollers PIC17LC762-08I/PT
IC MCU 8BIT 16KB OTP 80TQFP

IC MCU 8BIT 16KB OTP 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210105-PIC17LC762-08I/PT 685-PIC17LC762-08I/PT PIC17LC762-08I/PT PIC17LC762-08I/PT PIC17LC762-08I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC17LC762-08I/PT 8-bit 8BIT 16KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 8 MHz 8 MHz
RAM 16 KB 0.6780 KB 0.6780 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details