Microchip Technology, Inc. Microcontrollers PIC18F14K50T-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F14K50T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K50T-I/SSDKR-ND
Microcontrollers PIC18F14K50T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K50T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K50T-I/SSCT-ND
Microcontrollers PIC18F14K50T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K50T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K50T-I/SSTR-ND
Microcontrollers PIC18F14K50T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K50T-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K50T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18F14K50T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18F14K50T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F14K50T-I/SS - 846460-PIC18F14K50T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F14K50T-I/SS
846460-PIC18F14K50T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F14K50T-I/SS 846460-PIC18F14K50T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 846460-PIC18F14K50T- I/SS Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Reel - TR Number of I/O: 14 Family Name: PIC18F14K50 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F14K50T-I/SSTR, PIC18F14K50T-I/SSCT, PIC18F14K50T-I/SSDKR , PIC18F14K50T-I/SS-ND

Manufacturer: Microchip Technology
Win Source Part Number: 846460-PIC18F14K50T-I/SS
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 14
Family Name: PIC18F14K50
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F14K50T-I/SSTR, PIC18F14K50T-I/SSCT, PIC18F14K50T-I/SSDKR, PIC18F14K50T-I/SS-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K50T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K50T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K50T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18F14K50T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K50T-I/SS
Microcontrollers PIC18F14K50T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K50T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K50T-I/SS
Microcontrollers PIC18F14K50T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K50T-I/SS
Embedded - Microcontrollers PIC18F14K50T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K50T-I/SS
8-bit Microcontrollers - MCU PIC18F14K50T-I/SS
8-bit Microcontrollers - MCU 16KB Flash 768 RAM15 I/O 10-B ADC USB 2.0

8-bit Microcontrollers - MCU 16KB Flash 768 RAM15 I/O 10-B ADC USB 2.0

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F14K50T-I/SSDKR-ND 685-PIC18F14K50T-I/SS 846460-PIC18F14K50T-I/SS PIC18F14K50T-I/SS PIC18F14K50T-I/SS PIC18F14K50T-I/SS PIC18F14K50T-I/SS PIC18F14K50T-I/SS
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F14K50T-I/SS Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 11x10b
RAM 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
ROM 16 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details