IC MCU 8B 32KB EPROM/UV 40CERDIP Product overview: PIC18C452/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C452/JW can be used for catalog matching and distributor lookup.
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 40-Cerdip
Manufacturer: Microchip Technology
Win Source Part Number: 889626-PIC18C452/JW
Series: PIC® 18C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 40-Cerdip
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 40-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (16K x 16)
Program Memory Type: EPROM, UV
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4.2V ~ 5.5V
Part Status: Obsolete
Family Name: PIC18C452
Categories: Integrated Circuits (ICs)
Case / Package: 40-Cerdip
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8B 32KB EPROM/UV 40CERDIP
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 40-Cerdip
IC MCU 8B 32KB EPROM/UV 40CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18C452/JW | PIC18C452/JW-ND | 889626-PIC18C452/JW | PIC18C452/JW | PIC18C452/JW | PIC18C452/JW |
| Product Name | 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18C452/JW | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | |
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | Other; "40-CDIP (0.600"", 15.24mm) Window" | CDIP; Other; 40-Cerdip | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |