Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F14K50-I/MQ PIC18F14K50-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 037063-PIC18F14K50-I /MQ Packaging: Tube/Rail Core Processor: PIC Number of I/O: 14 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037063-PIC18F14K50-I /MQ Packaging: Tube/Rail Core Processor: PIC Number of I/O: 14 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F14K50-I/MQ - 037063-PIC18F14K50-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F14K50-I/MQ
037063-PIC18F14K50-I/MQ
Embedded - Embedded - Microcontrollers - PIC18F14K50-I/MQ 037063-PIC18F14K50-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 037063-PIC18F14K50-I /MQ Packaging: Tube/Rail Core Processor: PIC Number of I/O: 14 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037063-PIC18F14K50-I/MQ
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 14
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F14K50-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K50-I/MQ
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K50-I/MQ
IC MCU 8BIT 16KB FLASH 20VQFN Product overview: PIC18F14K50-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50-I/MQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20VQFN Product overview: PIC18F14K50-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F14K50-I/MQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K50-I/MQ-ND
Microcontrollers PIC18F14K50-I/MQ-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K50-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K50-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K50-I/MQ
IC MCU 8BIT 16KB FLASH 20VQFN

IC MCU 8BIT 16KB FLASH 20VQFN

Supplier's Site
Embedded - Microcontrollers - PIC18F14K50-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K50-I/MQ
Embedded - Microcontrollers PIC18F14K50-I/MQ
IC MCU 8BIT 16KB FLASH 20VQFN

IC MCU 8BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F14K50-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K50-I/MQ
Microcontrollers PIC18F14K50-I/MQ
IC MCU 8BIT 16KB FLASH 20VQFN

IC MCU 8BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F14K50-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K50-I/MQ
Microcontrollers PIC18F14K50-I/MQ
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K50-I/MQ
8-bit Microcontrollers - MCU PIC18F14K50-I/MQ
8-bit Microcontrollers - MCU 16 KB Flash 768 RAM 10-bit ADC USB 2.0

8-bit Microcontrollers - MCU 16 KB Flash 768 RAM 10-bit ADC USB 2.0

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-20; Product Range Microchip - 24R7104 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-20; Product Range Microchip
24R7104
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-20; Product Range Microchip 24R7104
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037063-PIC18F14K50-I/MQ 685-PIC18F14K50-I/MQ PIC18F14K50-I/MQ-ND PIC18F14K50-I/MQ PIC18F14K50-I/MQ PIC18F14K50-I/MQ PIC18F14K50-I/MQ PIC18F14K50-I/MQ 24R7104
Product Name Embedded - Embedded - Microcontrollers - PIC18F14K50-I/MQ 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers