The PIC18F1320T-I/SS is an 8-bit microcontroller featuring 8KB of Flash program memory and 256 bytes of data EEPROM. It supports a wide operating voltage range of 2.0V to 5.5V and offers low-power modes, including Run, Idle, and Sleep, with power consumption as low as 0.1 µA in Sleep mode. The device includes an enhanced Capture/Compare/PWM (ECCP) module with up to four PWM outputs and a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels. It also features an enhanced USART module supporting various communication protocols such as RS-485 and RS-232. The microcontroller is designed for applications requiring high performance and flexibility, with a typical endurance of 100,000 erase/write cycles for Flash memory and 1,000,000 cycles for EEPROM. The device is available in a 20-pin SSOP package, making it suitable for compact designs.
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F1320T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320T-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O
IC MCU 8BIT 8KB FLASH 20SSOP
Microcontroller RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 20-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F1320T-I/SS | 150-PIC18F1320T-I/SSCT-ND | PIC18F1320T-I/SS | PIC18F1320T-I/SS | PIC18F1320T-I/SS | 92C5015 | PIC18F1320T-I/SS |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |||
| ROM | 0.2560 KB | 8 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |