PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
IC MCU 8BIT 32KB OTP 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C766T-16/PT-ND | PIC17C766T-16/PT | PIC17C766T-16/PT | PIC17C766T-16/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.9020 KB | 0.9020 KB | 902 KB | |
| ROM | 32 KB |