IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K50T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50T-I/S
Manufacturer: Microchip Technology
Win Source Part Number: 061877-PIC18F13K50T-
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 14
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
8-bit Microcontrollers - MCU 8KB Flash 512 RAM 15 I/O 10-B ADC USB 2.0
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F13K50T-I/SS | 061877-PIC18F13K50T-I/SS | PIC18F13K50T-I/SS-ND | PIC18F13K50T-I/SS | PIC18F13K50T-I/SS | PIC18F13K50T-I/SS | PIC18F13K50T-I/SS | PIC18F13K50T-I/SS |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F13K50T-I/SS | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 0.5120 KB | 8 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |