PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 18-SOIC
IC MCU 8BIT 8KB FLASH 18SOIC
IC MCU 8BIT 8KB FLASH 18SOIC
Microcontroller RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8KB Flash 256 RAM
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1330-E/SO | PIC18F1330-E/SO | PIC18F1330-E/SO | 88K5946 | PIC18F1330-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 0.2560 KB | 256 KB | |||
| I/O Ports | 16 |