Manufacturer: Microchip Technology
Win Source Part Number: 1238156-PIC17C766-33
Series: PIC 17C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 33MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 32KB (16K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 902 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC17C766
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC17C766T-33/LG; PIC17C766-33/LG; PIC17C766T-33/L;
Introduction Date: July 31, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB OTP 80TQFP Product overview: PIC17C766-33/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-33/PT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238156-PIC17C766-33/PT | 685-PIC17C766-33/PT | PIC17C766-33/PT | PIC17C766-33/PT | PIC17C766-33/PT | 23C6011 | PIC17C766-33/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC17C766-33/PT | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |||
| RAM | 32 KB | 0.9020 KB | 902 KB | 0.9020 KB | |||
| ROM Type | OTP; One Time Programmable(OTP) | EPROM; EPROM | OTP; OTP | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |