Microchip Technology, Inc. 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU PIC17C756ACL

Description
MCU 8-bit PIC17 PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD Product overview: PIC17C756ACL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756ACL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit PIC17 PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD Product overview: PIC17C756ACL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756ACL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU - 685-PIC17C756ACL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU
685-PIC17C756ACL
8-bit 32KB 3.3V 5V Embedded Microcontroller MCU 685-PIC17C756ACL
MCU 8-bit PIC17 PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD Product overview: PIC17C756ACL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756ACL can be used for catalog matching and distributor lookup.

MCU 8-bit PIC17 PIC RISC 32KB EPROM 3.3V/5V 68-Pin Windowed CQUAD Product overview: PIC17C756ACL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756ACL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC17C756ACL - 1085062-PIC17C756ACL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756ACL
1085062-PIC17C756ACL
Embedded - Embedded - Microcontrollers - PIC17C756ACL 1085062-PIC17C756ACL
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085062-PIC17C756ACL Packaging: Bulk Mounting: SMD (SMT) Frequency: 33 MHz Memory Type: EPROM Memory Size: 32 kB Interface: I2C, RS-232, SCI, SPI, SSP, USART RAM Size: 902 B Number of Pins: 68 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: CLCC Max Frequency: 33 MHz Alternative Parts (Cross-Reference): PIC17C756ACLPIC17C75 6A/CL; PIC17C756A/CL.; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Core Architecture: PIC Number of Programmable I/O: 50 Number of Timers/Counters: 4

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085062-PIC17C756ACL
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 33 MHz
Memory Type: EPROM
Memory Size: 32 kB
Interface: I2C, RS-232, SCI, SPI, SSP, USART
RAM Size: 902 B
Number of Pins: 68
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: CLCC
Max Frequency: 33 MHz
Alternative Parts (Cross-Reference): PIC17C756ACLPIC17C756A/CL; PIC17C756A/CL.;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Core Architecture: PIC
Number of Programmable I/O: 50
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC17C756ACL 1085062-PIC17C756ACL
Product Name 8-bit 32KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17C756ACL
Data Bus 8 Bit 8 Bit
RAM 0.9020 KB 0.9020 KB
Supply Voltage 3 to 5.5 volts
Serial Interface I2C, RS-232, SCI, SPI, SSP, USART I²C; SPI; SCI; USART; I2C, RS-232, SCI, SPI, SSP, USART
Package Type Other; Bulk Other; CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details