PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
MCU, 32KB Flash, 2K RAM, 512 EEPROM, 12b
MCU, 32KB Flash, 2K RAM, 512 EEPROM, 12b
MCU, 32KB Flash, 2K RAM, 512 EEPROM, 12b
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-TSSOP
IC MCU 8BIT 32KB FLASH 14TSSOP
IC MCU 8BIT 32KB FLASH 14TSSOP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F05Q40-I/ST-ND | 2425369 | PIC18F05Q40-I/ST | PIC18F05Q40-I/ST | PIC18F05Q40-I/ST |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 11x12b; D/A 2x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | 32 KB |