The PIC18C858-E/L is a high-performance 8-bit microcontroller featuring a RISC CPU architecture optimized for C-compilation. It offers 32 KB of program memory and 1.5 KB of on-chip RAM, supporting operation speeds of up to 10 MIPS with a clock input range of 4 MHz to 40 MHz. The device includes a comprehensive set of peripherals, such as a CAN module that conforms to the CAN 2.0B ACTIVE specification, allowing for message bit rates up to 1 Mbps. It features multiple timers, including Timer0, Timer1, Timer2, and Timer3, as well as two Capture/Compare/PWM modules. The microcontroller supports a wide range of I/O options with up to 76 pins, including four external interrupt pins and a Master Synchronous Serial Port (MSSP) for SPI and I²C communication. Advanced analog capabilities include a 10-bit A/D converter with up to 16 channels and programmable comparators. The PIC18C858-E/L operates within a voltage range of 2.5V to 5.5V and is designed for low power consumption, making it suitable for various embedded applications. It also includes features such as power-on reset, watchdog timer, and in-circuit serial programming. This microcontroller is available in a 64-pin TQFP package, making it suitable for compact designs.
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 32KB OTP 84PLCC
IC MCU 8BIT 32KB OTP 84PLCC
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C858-E/L-ND | PIC18C858-E/L | PIC18C858-E/L | PIC18C858-E/L |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |