PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 889628-PIC18C601-I/P
Series: PIC® 18C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 25MHz - ROMless 64-TQFP (10x10)
Core Processor: PIC
Speed: 25MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 26
Program Memory Type: ROMless
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18C601
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18C601-I/PT-NDR, PIC18C601I/PT
IC MCU 8BIT ROMLESS 64TQFP Product overview: PIC18C601-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C601-I/PT can be used for catalog matching and distributor lookup.
IC MCU 8BIT ROMLESS 64TQFP
PIC PIC® 18C Microcontroller IC 8-Bit 25MHz ROMless 64-TQFP (10x10)
8-bit Microcontrollers - MCU 256KB 1536 RAM 26I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT ROMLESS 64TQFP
IC MCU 8BIT ROMLESS 64TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C601-I/PT-ND | 889628-PIC18C601-I/PT | 685-PIC18C601-I/PT | PIC18C601-I/PT | PIC18C601-I/PT | PIC18C601-I/PT | 96K3923 | PIC18C601-I/PT | PIC18C601-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18C601-I/PT | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||||
| ROM Type | ROMLess | ROMLess; ROMless | EPROM; OTP EPROM | ROMLess; ROMless | ROMLess; ROMless |