IC MCU 8BIT 4KB FLASH 18DIP Product overview: PIC18F1230-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1230-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238159-PIC18F1230-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
IC MCU 8BIT 4KB FLASH 18DIP
8-bit Microcontrollers - MCU 4KB Flash 256 RAM
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 18-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F1230-I/P | 1238159-PIC18F1230-I/P | PIC18F1230-I/P-ND | PIC18F1230-I/P | PIC18F1230-I/P | PIC18F1230-I/P | 88K5938 |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F1230-I/P | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | |||||
| Serial Interface | EUSART | UART; USART |