Microchip Technology, Inc. Microcontrollers PIC18C252-I/SP

Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18C252-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18C252-I/SP-ND
Microcontrollers PIC18C252-I/SP-ND
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP

Buy Now Datasheet
 - PIC18C252-I/SP - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, OTPROM, PIC18 CPU, 40MHz, CMOS, PDIP28

RISC Microcontroller, 8-Bit, OTPROM, PIC18 CPU, 40MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18C252-I/SP - 889625-PIC18C252-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18C252-I/SP
889625-PIC18C252-I/SP
Embedded - Embedded - Microcontrollers - PIC18C252-I/SP 889625-PIC18C252-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889625-PIC18C252-I/S P Series: PIC® 18C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4.2V ~ 5.5V Family Name: PIC18C252 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18C252-I/SP-NDR, PIC18C252ISP

Manufacturer: Microchip Technology
Win Source Part Number: 889625-PIC18C252-I/SP
Series: PIC® 18C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18C252
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18C252-I/SP-NDR, PIC18C252ISP

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18C252-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18C252-I/SP
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18C252-I/SP
IC MCU 8BIT 32KB OTP 28SPDIP Product overview: PIC18C252-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C252-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 28SPDIP Product overview: PIC18C252-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C252-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18C252-I/SP
8-bit Microcontrollers - MCU PIC18C252-I/SP
8-bit Microcontrollers - MCU 32KB 1536 RAM 23I/O

8-bit Microcontrollers - MCU 32KB 1536 RAM 23I/O

Buy Now Datasheet
Microcontrollers - PIC18C252-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18C252-I/SP
Microcontrollers PIC18C252-I/SP
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 28-SPDIP

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip - 96K3919 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip
96K3919
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip 96K3919
MCU, 8BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:23I/O s; Supply Voltage Min:4.2V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:23I/O s; Supply Voltage Min:4.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18C252-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18C252-I/SP
Embedded - Microcontrollers PIC18C252-I/SP
IC MCU 8BIT 32KB OTP 28SPDIP

IC MCU 8BIT 32KB OTP 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18C252-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18C252-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18C252-I/SP
IC MCU 8BIT 32KB OTP 28SPDIP

IC MCU 8BIT 32KB OTP 28SPDIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18C252-I/SP-ND PIC18C252-I/SP 889625-PIC18C252-I/SP 685-PIC18C252-I/SP PIC18C252-I/SP PIC18C252-I/SP 96K3919 PIC18C252-I/SP PIC18C252-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18C252-I/SP 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 5x10b
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 32 KB 1.5 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details