Microchip Technology, Inc. Microcontrollers PIC17C766-16I/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C766-16I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C766-16I/L-ND
Microcontrollers PIC17C766-16I/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C766-16I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C766-16I/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C766-16I/L
IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-16I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-16I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 84PLCC Product overview: PIC17C766-16I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C766-16I/L can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322251-PIC17C766-16I/L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322251-PIC17C766-16I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322251-PIC17C766-16I/L
Manufacturer: Microchip Technology Win Source Part Number: 1322251-PIC17C766-16 I/L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 16MHz Standard Package: 16 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 66 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP RAM Size: 902 x 8 Data Converters: A/D 16x10b Oscillator Type: External Supplier Device Package: 84-PLCC (29.31x29.31) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 84-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC17C766-16I/L-NDR Base Product Number: PIC17C766 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322251-PIC17C766-16I/L
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 16MHz
Standard Package: 16
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
RAM Size: 902 x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supplier Device Package: 84-PLCC (29.31x29.31)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 84-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC17C766-16I/L-NDR
Base Product Number: PIC17C766
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C766-16I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C766-16I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C766-16I/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site
Microcontrollers - PIC17C766-16I/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C766-16I/L
Microcontrollers PIC17C766-16I/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C766-16I/L
8-bit Microcontrollers - MCU PIC17C766-16I/L
8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C766-16I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C766-16I/L
Embedded - Microcontrollers PIC17C766-16I/L
IC MCU 8BIT 32KB OTP 84PLCC

IC MCU 8BIT 32KB OTP 84PLCC

Supplier's Site Datasheet
Microcontrollers - PIC17C766-16I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C766-16I/L
Microcontrollers PIC17C766-16I/L
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C766-16I/L-ND 685-PIC17C766-16I/L 1322251-PIC17C766-16I/L PIC17C766-16I/L PIC17C766-16I/L PIC17C766-16I/L PIC17C766-16I/L PIC17C766-16I/L
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 0.9020 KB 0.9020 KB 32 KB 902 KB 0.9020 KB 0.9020 KB
ROM 32 KB 0.9020 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers