The PIC17LC43T-08I/L is a high-performance 8-bit CMOS microcontroller featuring 4KB of EPROM memory and a 16-bit timer/counter. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The microcontroller supports a variety of special features including a power-on reset, watchdog timer, and power-saving sleep mode. It has a 16-level deep hardware stack and supports multiple addressing modes. The device includes 33 I/O pins with individual direction control, two capture inputs, and two PWM outputs, making it suitable for applications requiring precise timing and control. The PIC17LC43T-08I/L is available in multiple package types, including PDIP and PLCC.
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC43T-08I/L-ND | PIC17LC43T-08I/L | PIC17LC43T-08I/L | PIC17LC43T-08I/L |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP | OTP; OTP |