IC MCU 8BIT 4KB OTP 40DIP
8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) OTP 40-PDIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC42A-08I/P | PIC17LC42A-08I/P | PIC17LC42A-08I/P |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 8 MHz | ||
| RAM | 0.2320 KB |