Microchip Technology, Inc. Microcontrollers PIC18F13K50-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F13K50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F13K50-I/SS-ND
Microcontrollers PIC18F13K50-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F13K50-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F13K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F13K50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SS - 090238-PIC18F13K50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SS
090238-PIC18F13K50-I/SS
Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SS 090238-PIC18F13K50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 090238-PIC18F13K50-I /SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 14 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090238-PIC18F13K50-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 14
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip - 77M3100 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip
77M3100
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip 77M3100
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F13K50-I/SS
Embedded - Microcontrollers PIC18F13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F13K50-I/SS
8-bit Microcontrollers - MCU PIC18F13K50-I/SS
8-bit Microcontrollers - MCU 8KB Flash 512 RAM 15 I/O 10-B ADC USB 2.0

8-bit Microcontrollers - MCU 8KB Flash 512 RAM 15 I/O 10-B ADC USB 2.0

Buy Now Datasheet
Microcontrollers - PIC18F13K50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F13K50-I/SS
Microcontrollers PIC18F13K50-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F13K50-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F13K50-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18F13K50-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F13K50-I/SS
Microcontrollers PIC18F13K50-I/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F13K50-I/SS-ND 685-PIC18F13K50-I/SS 090238-PIC18F13K50-I/SS 77M3100 PIC18F13K50-I/SS PIC18F13K50-I/SS PIC18F13K50-I/SS PIC18F13K50-I/SS PIC18F13K50-I/SS
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F13K50-I/SS Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-20; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers