PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) EPROM, UV 40-Cerdip
IC MCU 8B 16KB EPROM/UV 40CERDIP
IC MCU 8B 16KB EPROM/UV 40CERDIP
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) EPROM, UV 40-Cerdip
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18C442/JW-ND | PIC18C442/JW | PIC18C442/JW | PIC18C442/JW |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB |