PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 20-SOIC
8-bit Microcontrollers - MCU 8KBFlash 256bytesRAM 256bytesEEPROM
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F13K22-E/SO-ND | PIC18F13K22-E/SO | PIC18F13K22-E/SO | PIC18F13K22-E/SO | PIC18F13K22-E/SO | PIC18F13K22-E/SO |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB |