The PIC17C766-33E/PT is a high-performance 8-bit CMOS EPROM microcontroller featuring a 33 MHz clock input and a 121 ns instruction cycle. It supports 58 single-word instructions, with all instructions executing in a single cycle, except for program branches and table reads/writes, which take two cycles. The microcontroller includes an 8 x 8 single-cycle hardware multiplier, a 10-bit multi-channel analog-to-digital converter, and up to 66 I/O pins with individual direction control. This device is equipped with a 16 K x 16 program memory and 902 bytes of data memory. It offers various peripheral features, including four capture input pins, three PWM outputs, and multiple timer/counter options. Communication capabilities are supported through two USARTs and a synchronous serial port with SPI,Ñ¢ and I²C,Ñ¢ modes. The PIC17C766-33E/PT operates within a wide voltage range of 3.0V to 5.5V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and 100 µA at 4.5V and 32 kHz. It also includes features such as power-on reset, watchdog timer, brown-out reset, and code protection, making it suitable for a variety of embedded applications.
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 32KB OTP 80TQFP
IC MCU 8BIT 32KB OTP 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C766-33E/PT-ND | PIC17C766-33E/PT | PIC17C766-33E/PT | PIC17C766-33E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.9020 KB | 0.9020 KB | 902 KB | |
| ROM | 32 KB |