Microchip Technology, Inc. Microcontrollers PIC17C766/CL

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)
Request a Quote
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C766/CL is an 8-bit CMOS microcontroller featuring a 33 MHz clock speed and a 16 K x 16 EPROM memory. It operates with a 121 ns instruction cycle and supports a variety of addressing modes, including direct, indirect, and relative. The microcontroller includes a 10-bit multi-channel Analog-to-Digital Converter (ADC) and up to 66 I/O pins, allowing for extensive interfacing capabilities. It is equipped with multiple timers and counters, including a 16-bit timer/counter (TMR0) and three additional timers (TMR1, TMR2, TMR3) for various timing applications. The device also supports two USARTs for serial communication and a Synchronous Serial Port (SSP) with SPI,Ñ¢ and I²C,Ñ¢ modes. Power management features include a Power-on Reset (POR), Watchdog Timer (WDT), and a low power consumption mode, making it suitable for battery-operated devices. The operating voltage range is from 3.0V to 5.5V, and it is available in multiple package types, including 84-pin PLCC. This microcontroller is ideal for applications requiring efficient processing and versatile peripheral support.

Datasheet Summary
Powered by GS/AI

The PIC17C766/CL is an 8-bit CMOS microcontroller featuring a 33 MHz clock speed and a 16 K x 16 EPROM memory. It operates with a 121 ns instruction cycle and supports a variety of addressing modes, including direct, indirect, and relative. The microcontroller includes a 10-bit multi-channel Analog-to-Digital Converter (ADC) and up to 66 I/O pins, allowing for extensive interfacing capabilities. It is equipped with multiple timers and counters, including a 16-bit timer/counter (TMR0) and three additional timers (TMR1, TMR2, TMR3) for various timing applications. The device also supports two USARTs for serial communication and a Synchronous Serial Port (SSP) with SPI,Ñ¢ and I²C,Ñ¢ modes. Power management features include a Power-on Reset (POR), Watchdog Timer (WDT), and a low power consumption mode, making it suitable for battery-operated devices. The operating voltage range is from 3.0V to 5.5V, and it is available in multiple package types, including 84-pin PLCC. This microcontroller is ideal for applications requiring efficient processing and versatile peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C766/CL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C766/CL-ND
Microcontrollers PIC17C766/CL-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C766/CL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C766/CL
Embedded - Microcontrollers PIC17C766/CL
IC MCU 8B 32KB EPROM 84CERQUAD

IC MCU 8B 32KB EPROM 84CERQUAD

Supplier's Site Datasheet
Microcontrollers - PIC17C766/CL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C766/CL
Microcontrollers PIC17C766/CL
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) EPROM, UV 84-CERQUAD (29.21x29.21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C766/CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C766/CL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C766/CL
IC MCU 8B 32KB EPROM 84CERQUAD

IC MCU 8B 32KB EPROM 84CERQUAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C766/CL-ND PIC17C766/CL PIC17C766/CL PIC17C766/CL
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz
Bits Other; A/D 16x10b
RAM 0.9020 KB 0.9020 KB 902 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details