Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC752-08I/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 1318794-PIC17LC752-0 8I/L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 8MHz Standard Package: 19 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP RAM Size: 678 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 68-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC17LC752-08I/L-NDR Base Product Number: PIC17LC752 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1318794-PIC17LC752-0 8I/L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 8MHz Standard Package: 19 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP RAM Size: 678 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 68-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC17LC752-08I/L-NDR Base Product Number: PIC17LC752 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318794-PIC17LC752-08I/L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318794-PIC17LC752-08I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318794-PIC17LC752-08I/L
Manufacturer: Microchip Technology Win Source Part Number: 1318794-PIC17LC752-0 8I/L Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 8MHz Standard Package: 19 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP RAM Size: 678 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 68-LCC (J-Lead) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC17LC752-08I/L-NDR Base Product Number: PIC17LC752 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318794-PIC17LC752-08I/L
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 8MHz
Standard Package: 19
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
RAM Size: 678 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 68-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC17LC752-08I/L-NDR
Base Product Number: PIC17LC752
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC17LC752-08I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17LC752-08I/L
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17LC752-08I/L
IC MCU 8BIT 16KB OTP 68PLCC Product overview: PIC17LC752-08I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC752-08I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 68PLCC Product overview: PIC17LC752-08I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC752-08I/L can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17LC752-08I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17LC752-08I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC752-08I/L
IC MCU 8BIT 16KB OTP 68PLCC

IC MCU 8BIT 16KB OTP 68PLCC

Supplier's Site
Microcontrollers - PIC17LC752-08I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC752-08I/L
Microcontrollers PIC17LC752-08I/L
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17LC752-08I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17LC752-08I/L
Embedded - Microcontrollers PIC17LC752-08I/L
IC MCU 8BIT 16KB OTP 68PLCC

IC MCU 8BIT 16KB OTP 68PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC752-08I/L
8-bit Microcontrollers - MCU PIC17LC752-08I/L
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318794-PIC17LC752-08I/L 685-PIC17LC752-08I/L PIC17LC752-08I/L PIC17LC752-08I/L PIC17LC752-08I/L PIC17LC752-08I/L
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.6780 KB 678 KB 0.6780 KB
ROM Type OTP; OTP OTP; OTP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C5042EMCCBXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers