The PIC17C762-33I/L is an 8-bit CMOS microcontroller featuring a high-performance architecture with a maximum operating speed of 33 MHz and an instruction cycle time of 121 ns. It supports 58 single-word instructions, all executed in a single cycle, except for program branches and table reads/writes which require two cycles. The microcontroller includes an 8 x 8 single-cycle hardware multiplier, a 10-bit multi-channel analog-to-digital converter, and up to 66 I/O pins with individual direction control. Memory specifications include 8 KB of program memory and 678 bytes of data memory. The device supports various peripheral features such as four capture input pins, three PWM outputs, and multiple timer/counter options. Communication capabilities are enhanced with two USARTs and a synchronous serial port supporting SPI,Ñ¢ and I²C,Ñ¢ modes. The PIC17C762-33I/L operates within a voltage range of 3.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. It also includes essential features like power-on reset, watchdog timer, and brown-out reset for reliable operation. This microcontroller is ideal for applications requiring efficient processing and extensive peripheral interfacing.
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
8-bit Microcontrollers - MCU 16KB 678 RAM 66 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 84-PLCC (29.31x29.31)
IC MCU 8BIT 16KB OTP 84PLCC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C762-33I/L-ND | PIC17C762-33I/L | PIC17C762-33I/L | PIC17C762-33I/L | PIC17C762-33I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 0.6780 KB | 0.6780 KB | 678 KB | ||
| ROM | 16 KB |