MCU, Op Amp, 32KB Flash, 2K RAM, 512 EEP
MCU, Op Amp, 32KB Flash, 2K RAM, 512 EEP
MCU, Op Amp, 32KB Flash, 2K RAM, 512 EEP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 8BIT 32KB FLASH 20SSOP
IC MCU 8BIT 32KB FLASH 20SSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2294927 | 150-PIC18F15Q41-I/SS-ND | PIC18F15Q41-I/SS | PIC18F15Q41-I/SS | PIC18F15Q41-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |
| Pin Count | 20 | ||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b |