Microchip Technology, Inc. Microcontrollers PIC18F1330-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1330-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1330-I/SO-ND
Microcontrollers PIC18F1330-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F1330-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1330-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1330-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1330-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1330-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 18SOIC Product overview: PIC18F1330-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1330-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F1330-I/SO - 811681-PIC18F1330-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1330-I/SO
811681-PIC18F1330-I/SO
Embedded - Embedded - Microcontrollers - PIC18F1330-I/SO 811681-PIC18F1330-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 811681-PIC18F1330-I/ SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Part Number Series: PIC18F1330 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811681-PIC18F1330-I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 40MHz
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F1330
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-18; Product Range Microchip - 88K5950 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-18; Product Range Microchip
88K5950
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-18; Product Range Microchip 88K5950
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F1330-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1330-I/SO
Microcontrollers PIC18F1330-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1330-I/SO
8-bit Microcontrollers - MCU PIC18F1330-I/SO
8-bit Microcontrollers - MCU 8KB Flash 256 RAM

8-bit Microcontrollers - MCU 8KB Flash 256 RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F1330-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1330-I/SO
Embedded - Microcontrollers PIC18F1330-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1330-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1330-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1330-I/SO
IC MCU 8BIT 8KB FLASH 18SOIC

IC MCU 8BIT 8KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC18F1330-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1330-I/SO
Microcontrollers PIC18F1330-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1330-I/SO-ND 685-PIC18F1330-I/SO 811681-PIC18F1330-I/SO 88K5950 PIC18F1330-I/SO PIC18F1330-I/SO PIC18F1330-I/SO PIC18F1330-I/SO PIC18F1330-I/SO
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F1330-I/SO Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details