Microchip Technology, Inc. Microcontrollers PIC18F1320-I/ML

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1320-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320-I/ML-ND
Microcontrollers PIC18F1320-I/ML-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F1320-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1320-I/ML
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1320-I/ML
IC MCU 8BIT 8KB FLASH 28QFN Product overview: PIC18F1320-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28QFN Product overview: PIC18F1320-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F1320-I/ML - 792068-PIC18F1320-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1320-I/ML
792068-PIC18F1320-I/ML
Embedded - Embedded - Microcontrollers - PIC18F1320-I/ML 792068-PIC18F1320-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 792068-PIC18F1320-I/ ML Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F1320 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F1320T-I/ML; PIC18F1320T-I/SOG; PIC18F1320-I/P; PIC18F1320-I/PG; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792068-PIC18F1320-I/ML
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F1320
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC18F1320T-I/ML; PIC18F1320T-I/SOG; PIC18F1320-I/P; PIC18F1320-I/PG;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6668891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668891
Microcontrollers 6668891
MCU 8K Flash 256 EEPROM 256 RAM QFN28

MCU 8K Flash 256 EEPROM 256 RAM QFN28

Supplier's Site
Microcontrollers - 9122926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9122926
Microcontrollers 9122926
MCU 8K Flash 256 EEPROM 256 RAM QFN28

MCU 8K Flash 256 EEPROM 256 RAM QFN28

Supplier's Site
Microcontrollers - 6668891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668891P
Microcontrollers 6668891P
MCU 8K Flash 256 EEPROM 256 RAM QFN28

MCU 8K Flash 256 EEPROM 256 RAM QFN28

Supplier's Site
Embedded - Microcontrollers - PIC18F1320-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1320-I/ML
Embedded - Microcontrollers PIC18F1320-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F1320-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1320-I/ML
Microcontrollers PIC18F1320-I/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1320-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1320-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1320-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F1320-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1320-I/ML
Microcontrollers PIC18F1320-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip - 92C5008 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip
92C5008
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip 92C5008
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F13xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-28; Product Range:PIC18 Family PIC18F13xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1320-I/ML
8-bit Microcontrollers - MCU PIC18F1320-I/ML
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1320-I/ML-ND 685-PIC18F1320-I/ML 792068-PIC18F1320-I/ML 6668891 6668891P PIC18F1320-I/ML PIC18F1320-I/ML PIC18F1320-I/ML PIC18F1320-I/ML 92C5008 PIC18F1320-I/ML
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F1320-I/ML Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-28; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 0.2560 KB 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers