Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC17C756A-33I/L

Description
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-33I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-33I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756A-33I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756A-33I/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756A-33I/L
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-33I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-33I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/L can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC17C756A-33I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756A-33I/L-ND
Microcontrollers PIC17C756A-33I/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/L - 1238154-PIC17C756A-33I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/L
1238154-PIC17C756A-33I/L
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/L 1238154-PIC17C756A-33I/L
Manufacturer: Microchip Technology Win Source Part Number: 1238154-PIC17C756A-3 3I/L Series: PIC 17C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 33MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C756 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): PIC17C756AT-33I/PT; PIC17C756AT-33I/PTG; PIC17C756A-33I/PTG; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238154-PIC17C756A-33I/L
Series: PIC 17C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 33MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC17C756
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): PIC17C756AT-33I/PT; PIC17C756AT-33I/PTG; PIC17C756A-33I/PTG;
Introduction Date: July 31, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 3284100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3284100
Microcontrollers 3284100
8 bit microcontroller,PIC1 7C756A-33l/L

8 bit microcontroller,PIC17C756A-33l/L

Supplier's Site
Microcontrollers - 3284100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3284100P
Microcontrollers 3284100P
8 bit microcontroller,PIC1 7C756A-33l/L

8 bit microcontroller,PIC17C756A-33l/L

Supplier's Site
Microcontrollers - 1445741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445741
Microcontrollers 1445741
8 bit microcontroller,PIC1 7C756A-33l/L

8 bit microcontroller,PIC17C756A-33l/L

Supplier's Site
Microcontrollers - PIC17C756A-33I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756A-33I/L
Microcontrollers PIC17C756A-33I/L
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756A-33I/L
8-bit Microcontrollers - MCU PIC17C756A-33I/L
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet
Microcontrollers - PIC17C756A-33I/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C756A-33I/L
Microcontrollers PIC17C756A-33I/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC17C756A-33I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756A-33I/L
Embedded - Microcontrollers PIC17C756A-33I/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC17C756A-33I/L PIC17C756A-33I/L-ND 1238154-PIC17C756A-33I/L 3284100 3284100P PIC17C756A-33I/L PIC17C756A-33I/L PIC17C756A-33I/L PIC17C756A-33I/L
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC17C756A-33I/L Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 0.9020 KB 0.9020 KB 32 KB 0.9020 KB 0.9020 KB
ROM 0.9020 KB 32 KB
ROM Type EPROM; EPROM OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - C161PILFCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers